50µF Hermetically Sealed Tantalum Polymer Capacitor 25V Axial
CAP TANT POLY 50UF 25V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T550B506M025AH4251-ND | T550B506M025AH4251 |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Applications | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 50 microF | 50 microF |
| Capacitance Tolerance | 20 (+/- %) |