25µF Hermetically Sealed Tantalum Polymer Capacitor 100V Axial 190mOhm @ 100kHz
CAP TANT POLY 25UF 100V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T550B256M100AT4251-ND | T550B256M100AT4251 |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Applications | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 25 microF | 25 microF |
| Capacitance Tolerance | 20 (+/- %) |