CAP TANT SMD POLYMER
CAP, 22UF, 16V, TANT, POLYMER, CASE C ROHS COMPLIANT: NO
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-T520C226M016AHE080TR-ND | 71AH6119 |
| Product Name | Tantalum - Polymer Capacitors | Cap, 22Uf, 16V, Tant, Polymer, Case C Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Tolerance | 20 (+/- %) |