22µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 100mOhm @ 100kHz
22µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 100mOhm @ 100kHz
22µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 100mOhm @ 100kHz
Cap Tant Solid 22uF 50V X CASE 10% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.1 Ohm 125°C Automotive T/R Product overview: T510X226K050ATE100 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 50V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T510X226K050ATE10
CAP TANT 22UF 10% 50V 2917
CAP TANT 22UF 10% 50V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18873-2-ND | 399-18873-6-ND | 59-T510X226K050ATE100 | T510X226K050ATE100 | T510X226K050ATE100 | 79M4936 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Automotive SMD 22uF 50V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 22.0Uf 50.0V Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |