6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.5Ohm @ 100kHz
CAP TANT 6.8UF 10% 10V 1411
CAP, 6.8UF, 10V, TANT, CASE B; Capacitance:6.8µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:156mA; Qualification:- RoHS Compliant: Yes
CAP, 6.8UF, 10V, TANT, CASE B; Capacitance:6.8µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:156mA; Qualification:- RoHS Compliant: Yes
CAP TANT 6.8UF 10% 10V 1411
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T500B685K010AG6110TR-ND | T500B685K010AG6110 | 64AH1032 | T500B685K010AG6110 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, 6.8Uf, 10V, Tant, Case B; Capacitance Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |