KEMET Electronics Corporation Tantalum Capacitors T495B686K010ATE900

Description
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-18822-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18822-6-ND
Tantalum Capacitors 399-18822-6-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 900mOhm @ 100kHz

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-18822-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18822-1-ND
Tantalum Capacitors 399-18822-1-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 900mOhm @ 100kHz

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-18822-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18822-2-ND
Tantalum Capacitors 399-18822-2-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 900mOhm @ 100kHz

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 10V 0.9 Ohm Capacitor
59-T495B686K010ATE900
SMD 68uF 10V 0.9 Ohm Capacitor 59-T495B686K010ATE900
Cap Tant Solid 68uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) SMD 3528-21 0.9 Ohm 125°C T/R Product overview: T495B686K010ATE900 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495B686K010ATE90 0 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) SMD 3528-21 0.9 Ohm 125°C T/R Product overview: T495B686K010ATE900 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495B686K010ATE900 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T495B686K010ATE900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495B686K010ATE900
Tantalum Capacitors T495B686K010ATE900
CAP TANT 68UF 10% 10V 1411

CAP TANT 68UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-18822-6-ND 399-18822-1-ND 59-T495B686K010ATE900 T495B686K010ATE900
Product Name Tantalum Capacitors Tantalum Capacitors SMD 68uF 10V 0.9 Ohm Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 107SVL016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details