CAP TANT SMD AUTO
Capacitor,47uF,6.3VD
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-T495B476M006ATE450TR-ND | 29M5831 |
| Product Name | Tantalum Capacitors | Capacitor,47Uf,6.3Vdc,20-% Tol,20+% Tol Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Tolerance | 20 (+/- %) |