Tantalum Capacitor 4.7uF 16V 10% SMD 3216 2 Ohm 125C Product overview: T495A475K016ATE2K0 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495A475K016ATE2K
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm @ 100kHz
Capacitor,4.7uF,16VD
CAP TANT 4.7UF 10% 16V 1206
CAP TANT 4.7UF 10% 16V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T495A475K016ATE2K0 | 399-17352-1-ND | 399-17352-6-ND | 14M3323 | T495A475K016ATE2K0 | T495A475K016ATE2K0 |
| Product Name | SMD 4.7uF 16V 2 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitor,4.7Uf,16Vdc,10-% Tol,10+% Tol Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |