22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm @ 100kHz
CAP TANT 22UF 10% 25V 2917
CAP TANT 22UF 10% 25V 2917
Capacitor,22uF,25VDC
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T494D226K025AH-ND | T494D226K025AH | T494D226K025AH | 88K7267 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,22Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |