KEMET Electronics Corporation Tantalum Capacitors T494D107M010AT

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-8470-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8470-6-ND
Tantalum Capacitors 399-8470-6-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8470-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8470-2-ND
Tantalum Capacitors 399-8470-2-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8470-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8470-1-ND
Tantalum Capacitors 399-8470-1-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 2500 Hrs @ 125°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.2mm) Height - Seated (Max): 5.33mm

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Tolerance: ±20%
Voltage - Rated: 6.3V
Type: Header, Male Pins, Shrouded (4 Side)
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 2500 Hrs @ 125°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.2mm)
Height - Seated (Max): 5.33mm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 10V Capacitor
59-T494D107M010AT
SMD 100uF 10V Capacitor 59-T494D107M010AT
100uF 10V Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: T494D107M010AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494D107M010AT can be used for catalog matching and distributor lookup.

100uF 10V Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: T494D107M010AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494D107M010AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T494D107M010AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T494D107M010AT
Capacitors - Tantalum Capacitors T494D107M010AT
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - T494D107M010AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T494D107M010AT
Tantalum Capacitors T494D107M010AT
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site Datasheet
Cap, 100Μf, 10V, 20%; Capacitance Kemet - 18AC7950 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, 20%; Capacitance Kemet
18AC7950
Cap, 100Μf, 10V, 20%; Capacitance Kemet 18AC7950
CAP, 100µF, 10V, 20%; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T494 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 100µF, 10V, 20%; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T494 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 10V, Tant, Case D Rohs Compliant Kemet - 68AH0091 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case D Rohs Compliant Kemet
68AH0091
Cap, 100Uf, 10V, Tant, Case D Rohs Compliant Kemet 68AH0091
CAP, 100UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 100UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-8470-6-ND 399-8470-2-ND 59-T494D107M010AT T494D107M010AT T494D107M010AT 18AC7950 68AH0091
Product Name Tantalum Capacitors Tantalum Capacitors Connectors,Interconnects SMD 100uF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 100Μf, 10V, 20%; Capacitance Kemet Cap, 100Uf, 10V, Tant, Case D Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - CSR137032 - 1001993-CSR137032 - Win Source Electronics
Specs
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers