KEMET Electronics Corporation SMD 2.2uF 35V Capacitor T494C225M035AT

Description
Tantalum Cap 2.2uF 35V 20% 6032 SMD 1.5R 125C Product overview: T494C225M035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494C225M035AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Cap 2.2uF 35V 20% 6032 SMD 1.5R 125C Product overview: T494C225M035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494C225M035AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 35V Capacitor
59-T494C225M035AT
SMD 2.2uF 35V Capacitor 59-T494C225M035AT
Tantalum Cap 2.2uF 35V 20% 6032 SMD 1.5R 125C Product overview: T494C225M035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494C225M035AT can be used for catalog matching and distributor lookup.

Tantalum Cap 2.2uF 35V 20% 6032 SMD 1.5R 125C Product overview: T494C225M035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494C225M035AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-18394-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18394-6-ND
Tantalum Capacitors 399-18394-6-ND
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-18394-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18394-1-ND
Tantalum Capacitors 399-18394-1-ND
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-18394-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18394-2-ND
Tantalum Capacitors 399-18394-2-ND
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - T494C225M035AT - 935960-T494C225M035AT - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T494C225M035AT
935960-T494C225M035AT
Tantalum Capacitors - T494C225M035AT 935960-T494C225M035AT
Manufacturer: Kemet Win Source Part Number: 935960-T494C225M035A T Series: T494 Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 1.5Ohm @ 100kHz Package: Reel - TR Package: 2312 (6032 Metric) Mounting: Surface Mount Family Name: T494C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-18394-6, 399-18394-1, 399-18394-2

Manufacturer: Kemet
Win Source Part Number: 935960-T494C225M035AT
Series: T494
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 1.5Ohm @ 100kHz
Package: Reel - TR
Package: 2312 (6032 Metric)
Mounting: Surface Mount
Family Name: T494C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-18394-6, 399-18394-1, 399-18394-2

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T494C225M035AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T494C225M035AT
Capacitors - Tantalum Capacitors T494C225M035AT
CAP TANT 2.2UF 20% 35V 2312

CAP TANT 2.2UF 20% 35V 2312

Supplier's Site
Tantalum Capacitor, 2.2Uf, 35V, Full Reel; Capacitance Kemet - 40K0591 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 35V, Full Reel; Capacitance Kemet
40K0591
Tantalum Capacitor, 2.2Uf, 35V, Full Reel; Capacitance Kemet 40K0591
TANTALUM CAPACITOR, 2.2UF, 35V, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:271mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 35V, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:271mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T494C225M035AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T494C225M035AT
Tantalum Capacitors T494C225M035AT
CAP TANT 2.2UF 20% 35V 2312

CAP TANT 2.2UF 20% 35V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T494C225M035AT 399-18394-6-ND 399-18394-1-ND 935960-T494C225M035AT T494C225M035AT 40K0591 T494C225M035AT
Product Name SMD 2.2uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - T494C225M035AT Capacitors - Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 35V, Full Reel; Capacitance Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701319 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525005P60BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers