KEMET Electronics Corporation Tantalum Capacitors T494B106M010AT

Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 800mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-3831-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3831-2-ND
Tantalum Capacitors 399-3831-2-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 800mOhm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3831-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3831-1-ND
Tantalum Capacitors 399-3831-1-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 800mOhm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3831-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3831-6-ND
Tantalum Capacitors 399-3831-6-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 800mOhm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 800mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 10V Capacitor
59-T494B106M010AT
SMD 10uF 10V Capacitor 59-T494B106M010AT
10uF 10V Tantalum Capacitor, SMD, 20% Tol, 1411 Case Product overview: T494B106M010AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494B106M010AT can be used for catalog matching and distributor lookup.

10uF 10V Tantalum Capacitor, SMD, 20% Tol, 1411 Case Product overview: T494B106M010AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494B106M010AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T494B106M010AT - 801687-T494B106M010AT - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T494B106M010AT
801687-T494B106M010AT
Tantalum Capacitors - T494B106M010AT 801687-T494B106M010AT
Manufacturer: Kemet Win Source Part Number: 801687-T494B106M010A T Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 800mOhm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Lifetime at Temp.: 2000 Hrs at 125°C

Manufacturer: Kemet
Win Source Part Number: 801687-T494B106M010AT
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 10μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 800mOhm
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.083" (2.10mm)
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Lifetime at Temp.: 2000 Hrs at 125°C

Buy Now
Tantalum Capacitors - T494B106M010AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T494B106M010AT
Tantalum Capacitors T494B106M010AT
CAP TANT 10UF 20% 10V 1411

CAP TANT 10UF 20% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T494B106M010AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T494B106M010AT
Capacitors - Tantalum Capacitors T494B106M010AT
CAP TANT 10UF 20% 10V 1411

CAP TANT 10UF 20% 10V 1411

Supplier's Site
Tantalum Capacitor, 10Uf 10V, 0.8 Ohm, 0.2, 3528-21; Capacitance Kemet - 18K7379 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 10V, 0.8 Ohm, 0.2, 3528-21; Capacitance Kemet
18K7379
Tantalum Capacitor, 10Uf 10V, 0.8 Ohm, 0.2, 3528-21; Capacitance Kemet 18K7379
TANTALUM CAPACITOR, 10UF 10V, 0.8 OHM, 0.2, 3528-21; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 10V, 0.8 OHM, 0.2, 3528-21; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf 10V, 0.8 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet - 72M6158 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 10V, 0.8 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet
72M6158
Tantalum Capacitor, 10Uf 10V, 0.8 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet 72M6158
TANTALUM CAPACITOR, 10UF 10V, 0.8 OHM, 0.2, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 10V, 0.8 OHM, 0.2, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 10V, Tant, Case B Rohs Compliant Kemet - 92AH6150 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Tant, Case B Rohs Compliant Kemet
92AH6150
Cap, 10Uf, 10V, Tant, Case B Rohs Compliant Kemet 92AH6150
CAP, 10UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 10UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - T494B106M010AT - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T494B106M010AT
Tantalum Capacitors T494B106M010AT
CAP TANT 10UF 20% 10V 1411

CAP TANT 10UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-3831-2-ND 399-3831-6-ND 59-T494B106M010AT 801687-T494B106M010AT T494B106M010AT T494B106M010AT 18K7379 92AH6150 T494B106M010AT
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 10V Capacitor Tantalum Capacitors - T494B106M010AT Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf 10V, 0.8 Ohm, 0.2, 3528-21; Capacitance Kemet Cap, 10Uf, 10V, Tant, Case B Rohs Compliant Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Paper Film Capacitors - 105RSB302K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details