1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6Ohm @ 100kHz
CAP, 1UF, 16V, TANT, CASE A ROHS COMPLIANT: YES
CAP TANT 1UF 20% 16V 1206
CAP TANT 1UF 20% 16V 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18762-2-ND | 82AH9271 | T494A105M016ATAUTO | T494A105M016ATAUTO |
| Product Name | Tantalum Capacitors | Cap, 1Uf, 16V, Tant, Case A Rohs Compliant Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |