0.33µF Molded Tantalum Capacitors 50V Axial 15Ohm
CAP TANT 0.33UF 10% 50V AXIAL
TANTALUM CAPACITOR, 0.33UF, 50V, 15 OHM, 0.1, AXIAL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:15ohm; Failure Rate:-; Ripple Current:-; Product Diameter:2.79mm RoHS Compliant: Yes
CAP TANT 0.33UF 10% 50V AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-4613-ND | T322B334K050AT | 70K8804 | T322B334K050AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 0.33Uf, 50V, 15 Ohm, 0.1, Axial; Capacitance Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |