Cap Tant Solid 10uF 10V 20% (2.79 X 7.37mm) Axial 125°C Bulk Product overview: T322B106M010AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322B106M010AT can be used for catalog matching and distributor lookup.
10µF Molded Tantalum Capacitors 10V Axial 5Ohm
TANTALUM CAPACITOR, 10UF, 10V 20%; Capacitance:10µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:5ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
CAP TANT 10UF 20% 10V AXIAL
CAP TANT 10UF 20% 10V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T322B106M010AT | 399-9896-ND | 68K6539 | T322B106M010AT | T322B106M010AT |
| Product Name | 10uF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 10V 20%; Capacitance Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | PC Pin | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |