Cap Tant Solid 15uF 75V 20% (8.92 X 19.96mm) Axial 1.2 Ohm 125°C Bulk Product overview: T110D156M075AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 75V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 75V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T110D156M075AS can be used for catalog matching and distributor lookup.
15µF Hermetically Sealed Tantalum Capacitors 75V Axial 1.2Ohm
CAP TANT 15UF 20% 75V AXIAL
CAP TANT 15UF 20% 75V AXIAL
15.0UF 75.0V ROHS COMPLIANT: NO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T110D156M075AS | 399-10103-ND | T110D156M075AS | T110D156M075AS | 08B8031 |
| Product Name | 15uF 75V 1.2 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | 15.0Uf 75.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 75 volts | 75 volts |