4.1mH @ 10kHz 2 Line Common Mode Choke Through Hole 4.5A DCR
Win Source Part Number: 1276535-SSRH24NHS-45
Category: Filters>Common Mode Chokes
Series: SSRH
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 4.5A
Standard Package: 300
Height (Max): 0.709" (18.00mm)
Number of Lines: 2
Inductance @ Frequency: 4.1 mH @ 10 kHz
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.004" L x 1.004" W (25.50mm x 25.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-19063,UALS24HS45
Base Product Number: SSRH24N
Common Mode Chokes Dual 4100uH 10kHz 4.5A 0.041Ohm DCR Thru-Hole Tray Product overview: SSRH24NHS-45041 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4100uH, 10kHz, 4.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 4100uH, 10kHz, 4.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSRH24NHS-45041 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-19063-ND | 1276535-SSRH24NHS-45041 | 839-SSRH24NHS-45041 |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | Dual 4100uH 10kHz 4.5A Inductor and Choke |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | |
| Mounting Option | Through Hole | ||
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.0410 ohms |