SCHURTER Inc Common Mode Chokes DSHP-6148-D6D1

Description
Line Common Mode Choke Through Hole 600mA DCR 550mOhm
Request a Quote Datasheet
Description
Line Common Mode Choke Through Hole 600mA DCR 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 486-5675-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
486-5675-ND
Common Mode Chokes 486-5675-ND
Line Common Mode Choke Through Hole 600mA DCR 550mOhm

Line Common Mode Choke Through Hole 600mA DCR 550mOhm

Buy Now Datasheet
Inductor/Choke/Coil - 38933970 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
38933970
Inductor/Choke/Coil 38933970
DSHP, 0.6 A, 0.1 MH, INDUCTOR. FREE 2 YEAR RADWELL WARRANTY

DSHP, 0.6 A, 0.1 MH, INDUCTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486-5675-ND 38933970
Product Name Common Mode Chokes Inductor/Choke/Coil
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.5500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details