74.5mH @ 10kHz 2 Line Common Mode Choke Through Hole 400mA DCR 2.5Ohm
Win Source Part Number: 1276564-SSR10VS-0474
Category: Filters>Common Mode Chokes
Series: SSR
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 400mA
Standard Package: 600
Height (Max): 0.827" (21.00mm)
Number of Lines: 2
Inductance @ Frequency: 74.5 mH @ 10 kHz
DC Resistance (DCR) (Max): 2.5Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.925" L x 0.512" W (23.50mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALR10VS047450,399-1
Base Product Number: SSR10VS
Common Mode Chokes Dual 74500uH 10kHz 0.4A 2.5Ohm DCR Thru-Hole Tray Product overview: SSR10VS-04745 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 74500uH, 10kHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 74500uH, 10kHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSR10VS-04745 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-19036-ND | 1276564-SSR10VS-04745 | 839-SSR10VS-04745 |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | Dual 74500uH 10kHz 0.4A Inductor and Choke |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | |
| Mounting Option | Through Hole | ||
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 2.5 ohms | 2.5 ohms |