Yageo USA Chip Resistor - Surface Mount SR2512JK-071KL

Description
RES 1K OHM 5% 1W 2512
Request a Quote Datasheet
Description
RES 1K OHM 5% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-SR2512JK-071KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR2512JK-071KLCT-ND
Chip Resistor - Surface Mount 13-SR2512JK-071KLCT-ND
RES 1K OHM 5% 1W 2512

RES 1K OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-SR2512JK-071KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR2512JK-071KLDKR-ND
Chip Resistor - Surface Mount 13-SR2512JK-071KLDKR-ND
RES 1K OHM 5% 1W 2512

RES 1K OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-SR2512JK-071KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR2512JK-071KLTR-ND
Chip Resistor - Surface Mount 13-SR2512JK-071KLTR-ND
1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1K, 5%, 1W, Thick Film, 2512; Resistance Yageo - 59AK4845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 1W, Thick Film, 2512; Resistance Yageo
59AK4845
Res, 1K, 5%, 1W, Thick Film, 2512; Resistance Yageo 59AK4845
RES, 1K, 5%, 1W, THICK FILM, 2512; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 1K, 5%, 1W, THICK FILM, 2512; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site
Res, 1K, 5%, 1W, Thick Film, 2512; Resistance Yageo - 59AK7022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 1W, Thick Film, 2512; Resistance Yageo
59AK7022
Res, 1K, 5%, 1W, Thick Film, 2512; Resistance Yageo 59AK7022
RES, 1K, 5%, 1W, THICK FILM, 2512; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 1K, 5%, 1W, THICK FILM, 2512; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-SR2512JK-071KLCT-ND 59AK4845
Product Name Chip Resistor - Surface Mount Res, 1K, 5%, 1W, Thick Film, 2512; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers