Isabellenhutte USA Shunt Resistor - Two Terminal Surface Mount CLP

Description
Features 2 W power rating at 130 °C Constant current up to 26 A (3 mOhm) Excellent long-term stability High pulse power rating Mounting: Reflow- and IR-soldering AEC-Q200 qualified
Request a Quote Datasheet
Description
Features 2 W power rating at 130 °C Constant current up to 26 A (3 mOhm) Excellent long-term stability High pulse power rating Mounting: Reflow- and IR-soldering AEC-Q200 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Two Terminal Surface Mount
CLP
Shunt Resistor - Two Terminal Surface Mount CLP
Features 2 W power rating at 130 °C Constant current up to 26 A (3 mOhm) Excellent long-term stability High pulse power rating Mounting: Reflow- and IR-soldering AEC-Q200 qualified

Features

  • 2 W power rating at 130 °C
  • Constant current up to 26 A (3 mOhm)
  • Excellent long-term stability
  • High pulse power rating
  • Mounting: Reflow- and IR-soldering
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number CLP
Product Name Shunt Resistor - Two Terminal Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0030 to 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details