Yageo USA 1W 150ohm 200V Resistor SR2512JK-07150RL

Description
Fixed Resistor, Metal Glaze/thick Film, 1W, 150ohm, 200V, 5% +/-Tol, -200,200ppm/Cel, 2512 Product overview: SR2512JK-07150RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 150ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 150ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR2512JK-07150RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 1W, 150ohm, 200V, 5% +/-Tol, -200,200ppm/Cel, 2512 Product overview: SR2512JK-07150RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 150ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 150ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR2512JK-07150RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 150ohm 200V Resistor - 52-SR2512JK-07150RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 150ohm 200V Resistor
52-SR2512JK-07150RL
1W 150ohm 200V Resistor 52-SR2512JK-07150RL
Fixed Resistor, Metal Glaze/thick Film, 1W, 150ohm, 200V, 5% +/-Tol, -200,200ppm/Cel, 2512 Product overview: SR2512JK-07150RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 150ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 150ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR2512JK-07150RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 1W, 150ohm, 200V, 5% +/-Tol, -200,200ppm/Cel, 2512 Product overview: SR2512JK-07150RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 150ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 150ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR2512JK-07150RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-SR2512JK-07150RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR2512JK-07150RLDKR-ND
Chip Resistor - Surface Mount 13-SR2512JK-07150RLDKR-ND
150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-SR2512JK-07150RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR2512JK-07150RLTR-ND
Chip Resistor - Surface Mount 13-SR2512JK-07150RLTR-ND
150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-SR2512JK-07150RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR2512JK-07150RLCT-ND
Chip Resistor - Surface Mount 13-SR2512JK-07150RLCT-ND
150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1085968-SR2512JK-07150RL
Resistors - Chip Resistor - Surface Mount 1085968-SR2512JK-07150RL
Win Source Part Number: 1085968-SR2512JK-071 50RL Category: Resistors>Chip Resistor - Surface Mount Series: SR Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 150 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm) Alternative Parts (Cross-Reference): 3520150RJT; ERJ-1TYJ151U; CRCW2512150RJNEG; RK73B3ATTE151J; RC2512JK-7W150RLSR25 12JK07150RL; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 13-SR2512JK-07150RLD KR,13-SR2512JK-07150 RLTR,SR2512JK-07150R L-ND,13-SR2512JK-071 50RLCT

Win Source Part Number: 1085968-SR2512JK-07150RL
Category: Resistors>Chip Resistor - Surface Mount
Series: SR
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 150 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm)
Alternative Parts (Cross-Reference): 3520150RJT; ERJ-1TYJ151U; CRCW2512150RJNEG; RK73B3ATTE151J; RC2512JK-7W150RLSR2512JK07150RL;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 13-SR2512JK-07150RLDKR,13-SR2512JK-07150RLTR,SR2512JK-07150RL-ND,13-SR2512JK-07150RLCT

Buy Now Datasheet
Surface Mount Resistors - 1978451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978451
Surface Mount Resistors 1978451
Yageo SR2512JK-07150RL

Yageo SR2512JK-07150RL

Supplier's Site
Surface Mount Resistors - 1978452P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978452P
Surface Mount Resistors 1978452P
Yageo SR2512JK-07150RL

Yageo SR2512JK-07150RL

Supplier's Site
Surface Mount Resistors - 1978452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978452
Surface Mount Resistors 1978452
Yageo SR2512JK-07150RL

Yageo SR2512JK-07150RL

Supplier's Site
Res, 150R, 5%, 1W, Thick Film, 2512; Resistance Yageo - 59AK0720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 1W, Thick Film, 2512; Resistance Yageo
59AK0720
Res, 150R, 5%, 1W, Thick Film, 2512; Resistance Yageo 59AK0720
RES, 150R, 5%, 1W, THICK FILM, 2512; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 150R, 5%, 1W, THICK FILM, 2512; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site
Res, 150R, 5%, 1W, Thick Film, 2512; Resistance Yageo - 59AK2750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 1W, Thick Film, 2512; Resistance Yageo
59AK2750
Res, 150R, 5%, 1W, Thick Film, 2512; Resistance Yageo 59AK2750
RES, 150R, 5%, 1W, THICK FILM, 2512; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:SR SeriesRoHS Compliant: Yes

RES, 150R, 5%, 1W, THICK FILM, 2512; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:SR SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-SR2512JK-07150RL 13-SR2512JK-07150RLDKR-ND 1085968-SR2512JK-07150RL 1978451 1978452P 59AK0720 59AK2750
Product Name 1W 150ohm 200V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 150R, 5%, 1W, Thick Film, 2512; Resistance Yageo Res, 150R, 5%, 1W, Thick Film, 2512; Resistance Yageo
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers