300 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 300 OHM 5% 1/8W 0805
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SR0805JR-07300RL-ND | 898-SR0805JR-07300RL |
| Product Name | Chip Resistor - Surface Mount | RES SMD 300 OHM 5% 1/8W 0805 |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0805; 0805 | |
| Resistance Range | 300 ohms | 300 ohms |