PTC Resettable Fuse, Product overview: SMD0603B020TF from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD0603B020TF can be used for catalog matching and distributor lookup.
PPTC SMD 0603, 9V 0.2A, REEL 7"
PPTC RESETTABLE FUSE, 0.2A, 9VDC, SMD; Thermistor Mounting:SMD; Product Range:SMD0603 Series; Holding Current:200mA; Tripping Current:500mA; Voltage Rating:9VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 150-SMD0603B020TF | SMD0603B020TF | 29AH1444 |
| Product Name | Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Pptc Resettable Fuse, 0.2A, 9Vdc, Smd; Thermistor Mounting Yageo |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |