Common Mode Chokes Coil Product overview: SC-07-E300A from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-07-E300A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1277049-SC-07-E300A
Category: Filters>Common Mode Chokes
Series: SC
Package: Bulk
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 7A
Standard Package: 200
Filter Type: Power Line
Height (Max): 0.906" (23.00mm)
Number of Lines: 2
Inductance @ Frequency: 3 mH @ 100 kHz
DC Resistance (DCR) (Max): 45mOhm
Mounting Type: Through Hole
Package / Case: Horizontal, No Base, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.339" Dia (34.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SC-07-E300A
Base Product Number: SC-07
3mH @ 100kHz 2 Line Common Mode Choke Through Hole 7A DCR 45mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SC-07-E300A | 1277049-SC-07-E300A | 399-SC-07-E300A-ND |
| Product Name | Inductor and Choke | Filters - Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -40 to 120 C (-40 to 248 F) | |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 3000 microH | ||
| DCR | 0.0450 ohms | 0.0450 ohms |