KEMET Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors SBC9-220-312

Description
Win Source Part Number: 1272903-SBC9-220-312 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.472" (12.00mm) Standard Package: 2,000 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 40mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.472" Dia (12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: SBC9-220-312,UPIN922 0312000,399-18971 Base Product Number: SBC9 Current - Saturation (Isat): 6.2A
Request a Quote Datasheet
Description
Win Source Part Number: 1272903-SBC9-220-312 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.472" (12.00mm) Standard Package: 2,000 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 40mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.472" Dia (12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: SBC9-220-312,UPIN922 0312000,399-18971 Base Product Number: SBC9 Current - Saturation (Isat): 6.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272903-SBC9-220-312
Inductors, Coils, Chokes - Fixed Inductors 1272903-SBC9-220-312
Win Source Part Number: 1272903-SBC9-220-312 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.472" (12.00mm) Standard Package: 2,000 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 40mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.472" Dia (12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: SBC9-220-312,UPIN922 0312000,399-18971 Base Product Number: SBC9 Current - Saturation (Isat): 6.2A

Win Source Part Number: 1272903-SBC9-220-312
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 22 µH
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 2,000
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 40mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.472" Dia (12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: SBC9-220-312,UPIN9220312000,399-18971
Base Product Number: SBC9
Current - Saturation (Isat): 6.2A

Buy Now Datasheet
Fixed Inductors - 399-18971-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-18971-ND
Fixed Inductors 399-18971-ND
22µH Unshielded Wirewound Inductor 3.1A 40mOhm Max Radial, Vertical Cylinder

22µH Unshielded Wirewound Inductor 3.1A 40mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
22uH 10KHz 4.3A Inductor and Choke - 71-SBC9-220-312 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 10KHz 4.3A Inductor and Choke
71-SBC9-220-312
22uH 10KHz 4.3A Inductor and Choke 71-SBC9-220-312
Power Choke Unshielded Wirewound 22uH 20% 10KHz Ferrite 4.3A 0.04Ohm DCR RDL Bulk Product overview: SBC9-220-312 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 10KHz, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 10KHz, 4.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC9-220-312 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 22uH 20% 10KHz Ferrite 4.3A 0.04Ohm DCR RDL Bulk Product overview: SBC9-220-312 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 10KHz, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 10KHz, 4.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC9-220-312 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 22Uh, 20%, 3.1A, Radial Rohs Compliant Kemet - 66AH0318 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 20%, 3.1A, Radial Rohs Compliant Kemet
66AH0318
Inductor, 22Uh, 20%, 3.1A, Radial Rohs Compliant Kemet 66AH0318
INDUCTOR, 22UH, 20%, 3.1A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 22UH, 20%, 3.1A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1272903-SBC9-220-312 399-18971-ND 71-SBC9-220-312 66AH0318
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 22uH 10KHz 4.3A Inductor and Choke Inductor, 22Uh, 20%, 3.1A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details