KEMET Electronics Corporation Leaded Inductors SBC8-150-532

Description
SBC Coil Inductor Through hole 15uH
Request a Quote Datasheet
Description
SBC Coil Inductor Through hole 15uH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 2652560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652560
Leaded Inductors 2652560
SBC Coil Inductor Through hole 15uH

SBC Coil Inductor Through hole 15uH

Supplier's Site
Leaded Inductors - 2652559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652559
Leaded Inductors 2652559
SBC Coil Inductor Through hole 15uH

SBC Coil Inductor Through hole 15uH

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272922-SBC8-150-532
Inductors, Coils, Chokes - Fixed Inductors 1272922-SBC8-150-532
Win Source Part Number: 1272922-SBC8-150-532 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 0.748" (19.00mm) Standard Package: 900 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.591" Dia (15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Current Rating (Amps): 5.3 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: UPIN8150532000,399-2 0805 Base Product Number: SBC8 Current - Saturation (Isat): 9.6A

Win Source Part Number: 1272922-SBC8-150-532
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 15 µH
Height - Seated (Max): 0.748" (19.00mm)
Standard Package: 900
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.591" Dia (15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5.3 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UPIN8150532000,399-20805
Base Product Number: SBC8
Current - Saturation (Isat): 9.6A

Buy Now Datasheet
15uH 10KHz 7.4A Inductor and Choke - 71-SBC8-150-532 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15uH 10KHz 7.4A Inductor and Choke
71-SBC8-150-532
15uH 10KHz 7.4A Inductor and Choke 71-SBC8-150-532
Power Choke Unshielded Wirewound 15uH 20% 10KHz Ferrite 7.4A 0.03Ohm DCR RDL Bulk Product overview: SBC8-150-532 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 10KHz, 7.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 10KHz, 7.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC8-150-532 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 15uH 20% 10KHz Ferrite 7.4A 0.03Ohm DCR RDL Bulk Product overview: SBC8-150-532 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 10KHz, 7.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 10KHz, 7.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC8-150-532 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 399-20805-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20805-ND
Fixed Inductors 399-20805-ND
15µH Unshielded Wirewound Inductor 5.3A 30mOhm Max Radial, Vertical Cylinder

15µH Unshielded Wirewound Inductor 5.3A 30mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 15Uh, 20%, 5.3A, Radial Rohs Compliant Kemet - 66AH0289 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 20%, 5.3A, Radial Rohs Compliant Kemet
66AH0289
Inductor, 15Uh, 20%, 5.3A, Radial Rohs Compliant Kemet 66AH0289
INDUCTOR, 15UH, 20%, 5.3A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 15UH, 20%, 5.3A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2652560 1272922-SBC8-150-532 71-SBC8-150-532 399-20805-ND 66AH0289
Product Name Leaded Inductors Inductors, Coils, Chokes - Fixed Inductors 15uH 10KHz 7.4A Inductor and Choke Fixed Inductors Inductor, 15Uh, 20%, 5.3A, Radial Rohs Compliant Kemet
DCR 0.0300 ohms 0.0300 ohms 0.0300 ohms
Rated DC Current 5300 milliamps 5300 milliamps 9600 milliamps
Standards and Certifications RoHS RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers