Yageo USA Chip Resistor - Surface Mount RT1210FRD071K91L

Description
1.91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film
Request a Quote Datasheet
Description
1.91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1210FRD071K91L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1210FRD071K91L-ND
Chip Resistor - Surface Mount RT1210FRD071K91L-ND
1.91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film

1.91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RT1210FRD071K91L-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers