RES SMD 191K OHM 0.1% 1/4W 1210
191 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film
RES SMD 191K OHM 0.1% 1/4W 1210
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-RT1210BRD07191KLDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1210 |