KOA Speer Electronics, Inc. Through Hole Resistors CF1/4CT52R224J

Description
220 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
220 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R224JCT-ND
Through Hole Resistors 2019-CF1/4CT52R224JCT-ND
220 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

220 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 2019-CF1/4CT52R224JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R224JTR-ND
Through Hole Resistors 2019-CF1/4CT52R224JTR-ND
220 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

220 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-CF1/4CT52R224JCT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details