YageoThin Film Resistors - SMD 1/4W 4.12Kohm 1% 50ppm
4.12 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES SMD 4.12K OHM 1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT1206FRE074K12L | RT1206FRE074K12L-ND | RT1206FRE074K12L |
| Product Name | YageoThin Film Resistors - SMD 1/4W 4.12K ohm 1% 50ppm | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 | 1206; 1206 (3216 Metric) |
| Resistance Range | 4120 ohms | 4120 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |