Yageo USA RES 887K OHM 1/8W .25% SMD 1206 RT1206CRD07887KL

Description
RES 887Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 887Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887K OHM 1/8W .25% SMD 1206 - RT1206CRD07887KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/8W .25% SMD 1206
RT1206CRD07887KL
RES 887K OHM 1/8W .25% SMD 1206 RT1206CRD07887KL
RES 887Kohm 1/8W .25% SMD 1206

RES 887Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD07887KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD07887KL-ND
Chip Resistor - Surface Mount RT1206CRD07887KL-ND
887 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

887 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRD07887KL RT1206CRD07887KL-ND
Product Name RES 887K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 887000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers