Yageo USA Chip Resistor - Surface Mount RT1206BRE073K6L

Description
3.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
3.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206BRE073K6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE073K6L-ND
Chip Resistor - Surface Mount RT1206BRE073K6L-ND
3.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 3.60K OHM 1/8W .1% SMD 1206 - RT1206BRE073K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60K OHM 1/8W .1% SMD 1206
RT1206BRE073K6L
RES 3.60K OHM 1/8W .1% SMD 1206 RT1206BRE073K6L
RES 3.60Kohm 1/8W .1% SMD 1206

RES 3.60Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE073K6L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE073K6L
Chip Resistor - Surface Mount RT1206BRE073K6L
RES SMD 3.6K OHM 0.1% 1/4W 1206

RES SMD 3.6K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT1206BRE073K6L-ND RT1206BRE073K6L RT1206BRE073K6L
Product Name Chip Resistor - Surface Mount RES 3.60K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details