Yageo USA RES 17.4 OHM 1/4W .1% SMD 1206 RT1206BRE0717R4L

Description
RES 17.4ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 17.4ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1/4W .1% SMD 1206 - RT1206BRE0717R4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1/4W .1% SMD 1206
RT1206BRE0717R4L
RES 17.4 OHM 1/4W .1% SMD 1206 RT1206BRE0717R4L
RES 17.4ohm 1/4W .1% SMD 1206

RES 17.4ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRE0717R4L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRE0717R4L-ND
Chip Resistor - Surface Mount RT1206BRE0717R4L-ND
17.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

17.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRE0717R4L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRE0717R4L
Chip Resistor - Surface Mount RT1206BRE0717R4L
RES SMD 17.4 OHM 0.1% 1/4W 1206

RES SMD 17.4 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT1206BRE0717R4L RT1206BRE0717R4L-ND RT1206BRE0717R4L
Product Name RES 17.4 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614934-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD205GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details