TE Connectivity Resistors 1614934-1

Description
CPF0805 453K 0.1% 25PPM
Request a Quote Datasheet
Description
CPF0805 453K 0.1% 25PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - 1614934-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1614934-1
Resistors 1614934-1
CPF0805 453K 0.1% 25PPM

CPF0805 453K 0.1% 25PPM

Buy Now
Chip Resistor - Surface Mount - 1614934-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1614934-1-ND
Chip Resistor - Surface Mount 1614934-1-ND
453 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

453 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1614934-1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
1614934-1
Chip Resistor - Surface Mount 1614934-1
RES SMD 453K OHM 0.1% 1/10W 0805

RES SMD 453K OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1614934-1 1614934-1-ND 1614934-1
Product Name Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD305JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details