Yageo USA RES 45.3 OHM 1/4W .1% SMD 1206 RT1206BRD0745R3L

Description
RES 45.3ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 45.3ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1/4W .1% SMD 1206 - RT1206BRD0745R3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1/4W .1% SMD 1206
RT1206BRD0745R3L
RES 45.3 OHM 1/4W .1% SMD 1206 RT1206BRD0745R3L
RES 45.3ohm 1/4W .1% SMD 1206

RES 45.3ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0745R3LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0745R3LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0745R3LCT-ND
RES SMD 45.3 OHM 0.1% 1/4W 1206

RES SMD 45.3 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0745R3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0745R3LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0745R3LTR-ND
45.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

45.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0745R3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0745R3LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0745R3LDKR-ND
RES SMD 45.3 OHM 0.1% 1/4W 1206

RES SMD 45.3 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0745R3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0745R3L
Chip Resistor - Surface Mount RT1206BRD0745R3L
RES SMD 45.3 OHM 0.1% 1/4W 1206

RES SMD 45.3 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0745R3L 13-RT1206BRD0745R3LCT-ND RT1206BRD0745R3L
Product Name RES 45.3 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
3 suppliers
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4703FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers