TE Connectivity SMD 0ohm Resistor 1625854-4

Description
RESISTOR, CURRENT SENSE, 0ohm, SURFACE MOUNT, 1206, CHIP Product overview: 1625854-4 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-1625854-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, 0ohm, SURFACE MOUNT, 1206, CHIP Product overview: 1625854-4 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-1625854-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0ohm Resistor - 52-1625854-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0ohm Resistor
52-1625854-4
SMD 0ohm Resistor 52-1625854-4
RESISTOR, CURRENT SENSE, 0ohm, SURFACE MOUNT, 1206, CHIP Product overview: 1625854-4 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-1625854-4 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, 0ohm, SURFACE MOUNT, 1206, CHIP Product overview: 1625854-4 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-1625854-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - 1625854-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1625854-4
Resistors 1625854-4
1206 PROBE PAD

1206 PROBE PAD

Buy Now
Swedesboro, NJ, United States
Resistors
1625854-4
Resistors 1625854-4
Probe Pads

Probe Pads

Buy Now
Swedesboro, NJ, United States
Resistors
1625854-4
Resistors 1625854-4
Resistors

Resistors

Buy Now
Chip Resistor - Surface Mount - 1625854-4 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
1625854-4
Chip Resistor - Surface Mount 1625854-4
Thick Film Resistors - SMD 1206

Thick Film Resistors - SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1625854-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
1625854-4
Resistors - Chip Resistor - Surface Mount 1625854-4
Thick Film Resistors - SMD 1206

Thick Film Resistors - SMD 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-1625854-4 1625854-4 1625854-4 1625854-4
Product Name SMD 0ohm Resistor Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details