Yageo USA Thin Film Resistors - SMD 1/4W 120K ohm .1% 25ppm RT1206BRD07120KL

Description
Thin Film Resistors - SMD 1/4W 120Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 120Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 120K ohm .1% 25ppm - RT1206BRD07120KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 120K ohm .1% 25ppm
RT1206BRD07120KL
Thin Film Resistors - SMD 1/4W 120K ohm .1% 25ppm RT1206BRD07120KL
Thin Film Resistors - SMD 1/4W 120Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 120Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG2006TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2006TR-ND
Chip Resistor - Surface Mount YAG2006TR-ND
120 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

120 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2006CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2006CT-ND
Chip Resistor - Surface Mount YAG2006CT-ND
120 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

120 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2006DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2006DKR-ND
Chip Resistor - Surface Mount YAG2006DKR-ND
120 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

120 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 120K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2600
Res, 120K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2600
RES, 120K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:120kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 120K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:120kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8432 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8432
Res, 120K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8432
RES, 120K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:120kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 120K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:120kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT1206BRD07120KL YAG2006TR-ND 59AK2600
Product Name Thin Film Resistors - SMD 1/4W 120K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 120K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 120000 ohms 120000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details