TE Connectivity Surface Mount Resistors 1-1623707-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : -10 Power Rating (WATT) : .1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 330K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0805 Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : -10 Power Rating (WATT) : .1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 330K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0805 Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1-1623707-2
Surface Mount Resistors 1-1623707-2
Configuration Features Number of Resistors : 1 Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : -10 Power Rating (WATT) : .1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 330K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0805 Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .5 MM  [.019 INCH ]
  • Product Length : 2 MM  [.079 INCH ]
  • Product Width : 1.25 MM  [.049 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : -10
  • Power Rating (WATT) : .1
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 330K

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 0805
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1-1623707-2
Resistors 1-1623707-2
TRIMMABLE 0805 0/-10% 330K

TRIMMABLE 0805 0/-10% 330K

Buy Now
Chip Resistor - Surface Mount - 1-1623707-2 - 1018699-1-1623707-2 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - 1-1623707-2
1018699-1-1623707-2
Chip Resistor - Surface Mount - 1-1623707-2 1018699-1-1623707-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018699-1-1623707-2 Termination: Solder Mounting: SMD (SMT) Tolerance: -10 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 330 kΩ Power Rating: 100 mW Number of Resistors: 1 Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): 1-1623707-2TCR0805N3 30K; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018699-1-1623707-2
Termination: Solder
Mounting: SMD (SMT)
Tolerance: -10 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 330 kΩ
Power Rating: 100 mW
Number of Resistors: 1
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Alternative Parts (Cross-Reference): 1-1623707-2TCR0805N330K;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
ELV: Compliant

Buy Now
SMD 10W Resistor - 52-1-1623707-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-1-1623707-2
SMD 10W Resistor 52-1-1623707-2
Res Thick Film 0805 330K Ohm -10% to 0% 1/10W ±200ppm/°C Molded SMD T/R Product overview: 1-1623707-2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-1-1623707-2 can be used for catalog matching and distributor lookup.

Res Thick Film 0805 330K Ohm -10% to 0% 1/10W ±200ppm/°C Molded SMD T/R Product overview: 1-1623707-2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-1-1623707-2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 1-1623707-2 1-1623707-2 1018699-1-1623707-2 52-1-1623707-2
Product Name Surface Mount Resistors Resistors Chip Resistor - Surface Mount - 1-1623707-2 SMD 10W Resistor
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms 330000 ohms 330000 ohms
Tolerance -10 +/- % -10 +/- % -10 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers
Surface Mount Resistors - 2176070-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers