Yageo USA Thin Film Resistors - SMD 1/4W 60.4K ohm .1% 10ppm RT1206BRB0760K4L

Description
Thin Film Resistors - SMD 1/4W 60.4Kohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 60.4Kohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 60.4K ohm .1% 10ppm - RT1206BRB0760K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 60.4K ohm .1% 10ppm
RT1206BRB0760K4L
Thin Film Resistors - SMD 1/4W 60.4K ohm .1% 10ppm RT1206BRB0760K4L
Thin Film Resistors - SMD 1/4W 60.4Kohm .1% 10ppm

Thin Film Resistors - SMD 1/4W 60.4Kohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRB0760K4L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRB0760K4L-ND
Chip Resistor - Surface Mount RT1206BRB0760K4L-ND
60.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

60.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206BRB0760K4L RT1206BRB0760K4L-ND
Product Name Thin Film Resistors - SMD 1/4W 60.4K ohm .1% 10ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers