Yageo USA Chip Resistor - Surface Mount RT0805FRE07330KL

Description
330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5980CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5980CT-ND
Chip Resistor - Surface Mount YAG5980CT-ND
330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5980DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5980DKR-ND
Chip Resistor - Surface Mount YAG5980DKR-ND
330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5980TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5980TR-ND
Chip Resistor - Surface Mount YAG5980TR-ND
330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 330K OHM 1/8W 1% SMD 0805 - RT0805FRE07330KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/8W 1% SMD 0805
RT0805FRE07330KL
RES 330K OHM 1/8W 1% SMD 0805 RT0805FRE07330KL
RES 330Kohm 1/8W 1% SMD 0805

RES 330Kohm 1/8W 1% SMD 0805

Supplier's Site
Res, 330K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0541
Res, 330K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0541
RES, 330K, 1%, 0.125W, THIN FILM, 0805; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 330K, 1%, 0.125W, THIN FILM, 0805; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 51AK9322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
51AK9322
Res, 330K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 51AK9322
RES, 330K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 330K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE07330KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07330KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07330KL
RES SMD 330K OHM 1% 1/8W 0805

RES SMD 330K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YAG5980CT-ND RT0805FRE07330KL 59AK0541 51AK9322 RT0805FRE07330KL
Product Name Chip Resistor - Surface Mount RES 330K OHM 1/8W 1% SMD 0805 Res, 330K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Res, 330K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details