Yageo USA Thin Film Resistors - SMD 1/8W 825K ohm .1% 25ppm RT0805BRD07825KL

Description
Thin Film Resistors - SMD 1/8W 825Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 825Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 825K ohm .1% 25ppm - RT0805BRD07825KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 825K ohm .1% 25ppm
RT0805BRD07825KL
Thin Film Resistors - SMD 1/8W 825K ohm .1% 25ppm RT0805BRD07825KL
Thin Film Resistors - SMD 1/8W 825Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 825Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4947TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4947TR-ND
Chip Resistor - Surface Mount YAG4947TR-ND
825 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

825 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4947DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4947DKR-ND
Chip Resistor - Surface Mount YAG4947DKR-ND
825 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

825 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4947CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4947CT-ND
Chip Resistor - Surface Mount YAG4947CT-ND
825 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

825 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 825K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6776
Res, 825K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6776
RES, 825K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:825kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 825K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:825kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 825K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6420
Res, 825K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6420
RES, 825K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:825kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 825K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:825kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD07825KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07825KL
Chip Resistor - Surface Mount RT0805BRD07825KL
RES SMD 825K OHM 0.1% 1/8W 0805

RES SMD 825K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD07825KL YAG4947TR-ND 59AK6776 RT0805BRD07825KL
Product Name Thin Film Resistors - SMD 1/8W 825K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 825K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 825000 ohms 825000 ohms 825000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers