Yageo USA RES 44.2 OHM 1/8W .1% SMD 0805 RT0805BRD0744R2L

Description
RES 44.2ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 44.2ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 1/8W .1% SMD 0805 - RT0805BRD0744R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/8W .1% SMD 0805
RT0805BRD0744R2L
RES 44.2 OHM 1/8W .1% SMD 0805 RT0805BRD0744R2L
RES 44.2ohm 1/8W .1% SMD 0805

RES 44.2ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0744R2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRD0744R2L-ND
Chip Resistor - Surface Mount RT0805BRD0744R2L-ND
44.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

44.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD0744R2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0744R2L
Chip Resistor - Surface Mount RT0805BRD0744R2L
RES SMD 44.2 OHM 0.1% 1/8W 0805

RES SMD 44.2 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805BRD0744R2L RT0805BRD0744R2L-ND RT0805BRD0744R2L
Product Name RES 44.2 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers