Yageo USA YageoThin Film Resistors - SMD 1/10W 8.66K ohm 1% 50ppm RT0603FRE078K66L

Description
YageoThin Film Resistors - SMD 1/10W 8.66Kohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 8.66Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 8.66K ohm 1% 50ppm - RT0603FRE078K66L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 8.66K ohm 1% 50ppm
RT0603FRE078K66L
YageoThin Film Resistors - SMD 1/10W 8.66K ohm 1% 50ppm RT0603FRE078K66L
YageoThin Film Resistors - SMD 1/10W 8.66Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 8.66Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE078K66LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE078K66LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE078K66LTR-ND
8.66 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.66 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE078K66LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE078K66LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE078K66LDKR-ND
RES SMD 8.66K OHM 1% 1/10W 0603

RES SMD 8.66K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE078K66LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE078K66LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE078K66LCT-ND
RES SMD 8.66K OHM 1% 1/10W 0603

RES SMD 8.66K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 8K66, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK5022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK5022
Res, 8K66, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK5022
RES, 8K66, 1%, 0.1W, THIN FILM, 0603; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 8K66, 1%, 0.1W, THIN FILM, 0603; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE078K66L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE078K66L
Resistors - Chip Resistor - Surface Mount RT0603FRE078K66L
RES SMD 8.66K OHM 1% 1/10W 0603

RES SMD 8.66K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE078K66L 13-RT0603FRE078K66LTR-ND 58AK5022 RT0603FRE078K66L
Product Name YageoThin Film Resistors - SMD 1/10W 8.66K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 8K66, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 8660 ohms 8660 ohms 8660 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567741P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details