Yageo USA RES 61.9K OHM 1/10W 1% SMD 0603 RT0603FRE0761K9L

Description
RES 61.9Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 61.9Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/10W 1% SMD 0603 - RT0603FRE0761K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/10W 1% SMD 0603
RT0603FRE0761K9L
RES 61.9K OHM 1/10W 1% SMD 0603 RT0603FRE0761K9L
RES 61.9Kohm 1/10W 1% SMD 0603

RES 61.9Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0761K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0761K9LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0761K9LTR-ND
61.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

61.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0761K9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0761K9LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0761K9LDKR-ND
61.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

61.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0761K9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0761K9LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0761K9LCT-ND
61.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

61.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 61K9, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5951
Res, 61K9, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5951
RES, 61K9, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 61K9, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603FRE0761K9L 13-RT0603FRE0761K9LTR-ND 46AK5951
Product Name RES 61.9K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 61K9, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers