Yageo USA Thin Film Resistors - SMD 1/10W 5.9K ohm 1% 50ppm RT0603FRE075K9L

Description
Thin Film Resistors - SMD 1/10W 5.9Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 5.9Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 5.9K ohm 1% 50ppm - RT0603FRE075K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 5.9K ohm 1% 50ppm
RT0603FRE075K9L
Thin Film Resistors - SMD 1/10W 5.9K ohm 1% 50ppm RT0603FRE075K9L
Thin Film Resistors - SMD 1/10W 5.9Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 5.9Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE075K9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE075K9LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE075K9LDKR-ND
5.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE075K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE075K9LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE075K9LTR-ND
5.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE075K9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE075K9LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE075K9LCT-ND
5.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE075K9L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE075K9L
Resistors - Chip Resistor - Surface Mount RT0603FRE075K9L
RES SMD 5.9K OHM 1% 1/10W 0603

RES SMD 5.9K OHM 1% 1/10W 0603

Supplier's Site
Res, 5K9, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6714 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6714
Res, 5K9, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6714
RES, 5K9, 1%, 0.1W, THIN FILM, 0603; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K9, 1%, 0.1W, THIN FILM, 0603; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE075K9L 13-RT0603FRE075K9LDKR-ND RT0603FRE075K9L 59AK6714
Product Name Thin Film Resistors - SMD 1/10W 5.9K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 5K9, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 5900 ohms 5900 ohms 5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers