Yageo USA Chip Resistor - Surface Mount RT0603FRE074K64L

Description
4.64 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
4.64 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE074K64LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE074K64LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE074K64LDKR-ND
4.64 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.64 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE074K64LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE074K64LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE074K64LTR-ND
4.64 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.64 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE074K64LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE074K64LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE074K64LCT-ND
4.64 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.64 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/10W 4.64K ohm 1% 50ppm - RT0603FRE074K64L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 4.64K ohm 1% 50ppm
RT0603FRE074K64L
YageoThin Film Resistors - SMD 1/10W 4.64K ohm 1% 50ppm RT0603FRE074K64L
YageoThin Film Resistors - SMD 1/10W 4.64Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 4.64Kohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE074K64L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE074K64L
Resistors - Chip Resistor - Surface Mount RT0603FRE074K64L
RES SMD 4.64K OHM 1% 1/10W 0603

RES SMD 4.64K OHM 1% 1/10W 0603

Supplier's Site
Res, 4K64, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8321
Res, 4K64, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8321
RES, 4K64, 1%, 0.1W, THIN FILM, 0603; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K64, 1%, 0.1W, THIN FILM, 0603; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE074K64LDKR-ND RT0603FRE074K64L RT0603FRE074K64L 58AK8321
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/10W 4.64K ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount Res, 4K64, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers