Yageo USA Chip Resistor - Surface Mount RT0603FRE0743KL

Description
43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE0743KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0743KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0743KLDKR-ND
43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0743KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0743KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0743KLCT-ND
43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0743KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0743KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0743KLTR-ND
43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/10W 43K ohm 1% 50ppm - RT0603FRE0743KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 43K ohm 1% 50ppm
RT0603FRE0743KL
YageoThin Film Resistors - SMD 1/10W 43K ohm 1% 50ppm RT0603FRE0743KL
YageoThin Film Resistors - SMD 1/10W 43Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 43Kohm 1% 50ppm

Supplier's Site
Res, 43K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5935
Res, 43K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5935
RES, 43K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 43K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 43K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0462
Res, 43K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0462
RES, 43K, 1%, 0.1W, THIN FILM, 0603; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 43K, 1%, 0.1W, THIN FILM, 0603; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE0743KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0743KL
Resistors - Chip Resistor - Surface Mount RT0603FRE0743KL
RES SMD 43K OHM 1% 1/10W 0603

RES SMD 43K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE0743KLDKR-ND RT0603FRE0743KL 46AK5935 59AK0462 RT0603FRE0743KL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/10W 43K ohm 1% 50ppm Res, 43K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 43K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details