Yageo USA RES 1.82K OHM 1/10W 1% SMD 0603 RT0603FRE071K82L

Description
RES 1.82Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 1.82Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/10W 1% SMD 0603 - RT0603FRE071K82L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/10W 1% SMD 0603
RT0603FRE071K82L
RES 1.82K OHM 1/10W 1% SMD 0603 RT0603FRE071K82L
RES 1.82Kohm 1/10W 1% SMD 0603

RES 1.82Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE071K82LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K82LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K82LCT-ND
1.82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE071K82LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K82LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K82LDKR-ND
1.82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE071K82LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K82LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K82LTR-ND
1.82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 1K82, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8303
Res, 1K82, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8303
RES, 1K82, 1%, 0.1W, THIN FILM, 0603; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K82, 1%, 0.1W, THIN FILM, 0603; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE071K82L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE071K82L
Resistors - Chip Resistor - Surface Mount RT0603FRE071K82L
RES SMD 1.82K OHM 1% 1/10W 0603

RES SMD 1.82K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE071K82L 13-RT0603FRE071K82LCT-ND 58AK8303 RT0603FRE071K82L
Product Name RES 1.82K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 1K82, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 1820 ohms 1820 ohms 1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details