Yageo USA RES 3.65K OHM 1/10W .5% SMD 0603 RT0603DRD073K65L

Description
RES 3.65Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 3.65Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1/10W .5% SMD 0603 - RT0603DRD073K65L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/10W .5% SMD 0603
RT0603DRD073K65L
RES 3.65K OHM 1/10W .5% SMD 0603 RT0603DRD073K65L
RES 3.65Kohm 1/10W .5% SMD 0603

RES 3.65Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2367-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2367-1-ND
Chip Resistor - Surface Mount 311-2367-1-ND
3.65 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.65 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2367-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2367-2-ND
Chip Resistor - Surface Mount 311-2367-2-ND
3.65 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.65 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2367-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2367-6-ND
Chip Resistor - Surface Mount 311-2367-6-ND
3.65 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.65 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD073K65L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD073K65L
Chip Resistor - Surface Mount RT0603DRD073K65L
RES SMD 3.65KOHM 0.5% 1/10W 0603

RES SMD 3.65KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD073K65L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD073K65L
Resistors - Chip Resistor - Surface Mount RT0603DRD073K65L
RES SMD 3.65KOHM 0.5% 1/10W 0603

RES SMD 3.65KOHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603DRD073K65L 311-2367-1-ND RT0603DRD073K65L RT0603DRD073K65L
Product Name RES 3.65K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 3650 ohms 3650 ohms 3650 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details